Zilog TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTY1N120P IXTY1N120P

Description
Manufacturer: IXYS Win Source Part Number: 1049972-IXTY1N120P Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 1200V Continuous Drain Current at 25°C: 1A (Tc) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1049972-IXTY1N120P Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 1200V Continuous Drain Current at 25°C: 1A (Tc) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTY1N120P - 1049972-IXTY1N120P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTY1N120P
1049972-IXTY1N120P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTY1N120P 1049972-IXTY1N120P
Manufacturer: IXYS Win Source Part Number: 1049972-IXTY1N120P Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 1200V Continuous Drain Current at 25°C: 1A (Tc) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 1049972-IXTY1N120P
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-252, (D-Pak)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 1200V
Continuous Drain Current at 25°C: 1A (Tc)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now
Single FETs, MOSFETs - IXTY1N120P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTY1N120P-ND
Single FETs, MOSFETs IXTY1N120P-ND
N-Channel 1200V 1A (Tc) Surface Mount TO-252AA

N-Channel 1200V 1A (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTY1N120P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTY1N120P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTY1N120P
MOSFET N-CH 1200V 1A TO252

MOSFET N-CH 1200V 1A TO252

Supplier's Site
MOSFET N-CH 1200V 1A TO-252 - 401-IXTY1N120P - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 1200V 1A TO-252
401-IXTY1N120P
MOSFET N-CH 1200V 1A TO-252 401-IXTY1N120P
MOSFET N-CH 1200V 1A TO-252

MOSFET N-CH 1200V 1A TO-252

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1049972-IXTY1N120P IXTY1N120P-ND IXTY1N120P 401-IXTY1N120P
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTY1N120P Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 1200V 1A TO-252
Polarity N-Channel; N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

FET, MOSFET Arrays - AUIRF7313QTR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
8 suppliers
2.5 - 5.0 GHz, 8 Watt, 48 Volt GaN RF Transistor - QPD0005 - Qorvo
Specs
Transistor Technology / Material 2.5 - 5.0 GHz, 8 Watt, 48 Volt GaN RF Transistor
Transistor Grade / Operating Range Military
Package Type DFN
View Details
GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details