IXYS Integrated Circuits Division Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTY15N20T

Description
MOSFET N-CH 200V 15A TO252
Description
MOSFET N-CH 200V 15A TO252

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTY15N20T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTY15N20T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTY15N20T
MOSFET N-CH 200V 15A TO252

MOSFET N-CH 200V 15A TO252

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 15 Amps 200V 180 Rds

MOSFET 15 Amps 200V 180 Rds

Buy Now

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTY15N20T IXTY15N20T
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Packing Method Tube; Tube
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
3.4 - 3.8 GHz, 85 Watt, 48 V GaN RF Power Transistor - QPD3800 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-400
Power Gain 21 dB
View Details
Single FETs, MOSFETs - AUIRF3205ZS-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
6 suppliers