Zilog Single FETs, MOSFETs IXTY10P15T

Description
P-Channel 150V 10A (Tc) 83W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
P-Channel 150V 10A (Tc) 83W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTY10P15T-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTY10P15T-ND
Single FETs, MOSFETs IXTY10P15T-ND
P-Channel 150V 10A (Tc) 83W (Tc) Surface Mount TO-252AA

P-Channel 150V 10A (Tc) 83W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1346729-IXTY10P15T - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1346729-IXTY10P15T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1346729-IXTY10P15T
Win Source Part Number: 1346729-IXTY10P15T Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: TrenchP™ Package: Tube Standard Package: 70 Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 150 V Power Dissipation (Max): 83W (Tc) Mounting Type: Surface Mount Package / Case: TO-252-3, DPak (2 Leads + Tab) , SC-63 Supplier Device Package: TO-252AA Vgs (Max): ±15V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTY10 Drive Voltage (Max Rds On, Min Rds On): 10V California Prop 65: Warning Information Current - Continuous Drain (Id) @ 25°C: 10A (Tc) Rds On (Max) @ Id, Vgs: 350mOhm @ 5A, 10V Vgs(th) (Max) @ Id: 4.5V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 36 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2210 pF @ 25 V

Win Source Part Number: 1346729-IXTY10P15T
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: TrenchP™
Package: Tube
Standard Package: 70
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 150 V
Power Dissipation (Max): 83W (Tc)
Mounting Type: Surface Mount
Package / Case: TO-252-3, DPak (2 Leads + Tab) , SC-63
Supplier Device Package: TO-252AA
Vgs (Max): ±15V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXTY10
Drive Voltage (Max Rds On, Min Rds On): 10V
California Prop 65: Warning Information
Current - Continuous Drain (Id) @ 25°C: 10A (Tc)
Rds On (Max) @ Id, Vgs: 350mOhm @ 5A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 36 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2210 pF @ 25 V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTY10P15T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTY10P15T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTY10P15T
MOSFET P-CH 150V 10A TO252

MOSFET P-CH 150V 10A TO252

Supplier's Site
Sheung Wan, Hong Kong
MOSFET TrenchP Power MOSFET

MOSFET TrenchP Power MOSFET

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTY10P15T-ND 1346729-IXTY10P15T IXTY10P15T IXTY10P15T
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7343QTR - 1046615-AUIRF7343QTR - Win Source Electronics
Specs
Polarity P-Channel
V(BR)DSS 55 volts
PD 2000 milliwatts
View Details
8 suppliers
GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details