Manufacturer: IXYS
Win Source Part Number: 1049969-IXTY08N50D2
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Depletion Mode
Polarity: N-Channel
Power Dissipation (Max): 60W (Tc)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-252, (D-Pak)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 800mA (Tc)
Max Gate Charge: 12.7nC @ 5V
Max Input Capacitance: 312pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.6 Ohm @ 400mA, 0V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
N-Channel 500V 800mA (Tc) 60W (Tc) Surface Mount TO-252AA
MOSFET N-CH 500V 800MA TO252
MOSFET N-CH 500V 800MA TO252
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1049969-IXTY08N50D2 | IXTY08N50D2-ND | IXTY08N50D2 | IXTY08N50D2 | IXTY08N50D2 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTY08N50D2 | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | ||
| MOSFET Operating Mode | Depletion | ||||
| V(BR)DSS | 500 volts | 500 volts | |||
| PD | 60000 milliwatts | 60000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |