IXYS Corporation Single FETs, MOSFETs IXTY08N50D2-TRL

Description
N-Channel 500V 800mA (Tj) 60W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
N-Channel 500V 800mA (Tj) 60W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 238-IXTY08N50D2-TRLTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXTY08N50D2-TRLTR-ND
Single FETs, MOSFETs 238-IXTY08N50D2-TRLTR-ND
N-Channel 500V 800mA (Tj) 60W (Tc) Surface Mount TO-252AA

N-Channel 500V 800mA (Tj) 60W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - 238-IXTY08N50D2-TRLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXTY08N50D2-TRLDKR-ND
Single FETs, MOSFETs 238-IXTY08N50D2-TRLDKR-ND
N-Channel 500V 800mA (Tj) 60W (Tc) Surface Mount TO-252AA

N-Channel 500V 800mA (Tj) 60W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - 238-IXTY08N50D2-TRLCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXTY08N50D2-TRLCT-ND
Single FETs, MOSFETs 238-IXTY08N50D2-TRLCT-ND
N-Channel 500V 800mA (Tj) 60W (Tc) Surface Mount TO-252AA

N-Channel 500V 800mA (Tj) 60W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs
Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs
Manufacturer: IXYS Category: Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs Series: Depletion Package: Tape & Reel (TR) /Cut Tape (CT) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252AA Operating Temperature: -55°C ~ 150°C (TJ) Mounting Type: Surface Mount Vgs (Max): ±20V Input Capacitance (Ciss) (Max) @ Vds: 312 pF @ 25 V

Manufacturer: IXYS
Category: Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs
Series: Depletion
Package: Tape & Reel (TR) /Cut Tape (CT)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252AA
Operating Temperature: -55°C ~ 150°C (TJ)
Mounting Type: Surface Mount
Vgs (Max): ±20V
Input Capacitance (Ciss) (Max) @ Vds: 312 pF @ 25 V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTY08N50D2-TRL - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTY08N50D2-TRL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTY08N50D2-TRL
MOSFET N-CH 500V 800MA TO252AA

MOSFET N-CH 500V 800MA TO252AA

Supplier's Site
Single FETs, MOSFETs - IXTY08N50D2-TRL - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IXTY08N50D2-TRL
Single FETs, MOSFETs IXTY08N50D2-TRL
MOSFET N-CH 500V 800MA TO252AA

MOSFET N-CH 500V 800MA TO252AA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 238-IXTY08N50D2-TRLTR-ND IXTY08N50D2-TRL IXTY08N50D2-TRL
Product Name Single FETs, MOSFETs Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
MOSFET Operating Mode Depletion
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AUIRFR5410-IR - Acme Chip Technology Co., Limited
Specs
Package Type 760 pF @ 25 V
Packing Method Bulk; Bulk
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N3904RLRAH - 854965-2N3904RLRAH - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - UJ3C065080T3S - ODG (Origin Data Global)
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 650 volts
IDSS 31000 milliamps
View Details
4 suppliers