Zilog Single FETs, MOSFETs IXTY08N100P

Description
N-Channel 1000V 800mA (Tc) 42W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
N-Channel 1000V 800mA (Tc) 42W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTY08N100P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTY08N100P-ND
Single FETs, MOSFETs IXTY08N100P-ND
N-Channel 1000V 800mA (Tc) 42W (Tc) Surface Mount TO-252AA

N-Channel 1000V 800mA (Tc) 42W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTY08N100P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTY08N100P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTY08N100P
MOSFET N-CH 1000V 800MA TO252

MOSFET N-CH 1000V 800MA TO252

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 0.8 Amps 1000V 20 Rds

MOSFET 0.8 Amps 1000V 20 Rds

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTY08N100P-ND IXTY08N100P IXTY08N100P
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB1167T - 906322-2SB1167T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
FET, MOSFET Arrays - AUIRF7309QTR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
6 suppliers
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details