Manufacturer: IXYS
Win Source Part Number: 1049967-IXTY01N100
Packaging: Cut Reel
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 25W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-252AA
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 1000V
Continuous Drain Current at 25°C: 100mA (Tc)
Gate-Source Threshold Voltage: 4.5V @ 25μA
Max Gate Charge: 6.9nC @ 10V
Max Input Capacitance: 54pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 80 Ohm @ 100mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 70
N-Channel 1000V 100mA (Tc) 25W (Tc) Surface Mount TO-252AA
MOSFET N-CH 1000V 100MA TO252AA
MOSFET N-CH 1000V 0.1A DPAK
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1049967-IXTY01N100 | IXTY01N100-ND | IXTY01N100 | 401-IXTY01N100 | IXTY01N100 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTY01N100 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET N-CH 1000V 0.1A DPAK | MOSFET |
| Polarity | N-Channel; N-Channel | N-Channel | |||
| V(BR)DSS | 1000 volts | 1000 volts | |||
| PD | 25000 milliwatts | 25000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SOT3; TO-252 (DPAK); TO-252AA | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 |