Zilog Single FETs, MOSFETs IXTX90P20P

Description
P-Channel 200V 90A (Tc) 890W (Tc) Through Hole PLUS247™-3
Request a Quote Datasheet
Description
P-Channel 200V 90A (Tc) 890W (Tc) Through Hole PLUS247™-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 238-IXTX90P20P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXTX90P20P-ND
Single FETs, MOSFETs 238-IXTX90P20P-ND
P-Channel 200V 90A (Tc) 890W (Tc) Through Hole PLUS247™-3

P-Channel 200V 90A (Tc) 890W (Tc) Through Hole PLUS247™-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1342187-IXTX90P20P - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1342187-IXTX90P20P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1342187-IXTX90P20P
Win Source Part Number: 1342187-IXTX90P20P Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: PolarP™ Package: Tube Standard Package: 30 Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 200 V Power Dissipation (Max): 890W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Variant Supplier Device Package: PLUS247™-3 Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTX90 Drive Voltage (Max Rds On, Min Rds On): 10V California Prop 65: Warning Information Current - Continuous Drain (Id) @ 25°C: 90A (Tc) Rds On (Max) @ Id, Vgs: 44mOhm @ 22A, 10V Vgs(th) (Max) @ Id: 4V @ 1mA Gate Charge (Qg) (Max) @ Vgs: 205 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 12000 pF @ 25 V

Win Source Part Number: 1342187-IXTX90P20P
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: PolarP™
Package: Tube
Standard Package: 30
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 200 V
Power Dissipation (Max): 890W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3 Variant
Supplier Device Package: PLUS247™-3
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXTX90
Drive Voltage (Max Rds On, Min Rds On): 10V
California Prop 65: Warning Information
Current - Continuous Drain (Id) @ 25°C: 90A (Tc)
Rds On (Max) @ Id, Vgs: 44mOhm @ 22A, 10V
Vgs(th) (Max) @ Id: 4V @ 1mA
Gate Charge (Qg) (Max) @ Vgs: 205 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 12000 pF @ 25 V

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET -90.0 Amps -200V 0.044 Rds

MOSFET -90.0 Amps -200V 0.044 Rds

Buy Now Datasheet
Single FETs, MOSFETs - IXTX90P20P - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IXTX90P20P
Single FETs, MOSFETs IXTX90P20P
MOSFET P-CH 200V 90A PLUS247-3

MOSFET P-CH 200V 90A PLUS247-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTX90P20P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTX90P20P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTX90P20P
MOSFET P-CH 200V 90A PLUS247-3

MOSFET P-CH 200V 90A PLUS247-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 238-IXTX90P20P-ND 1342187-IXTX90P20P IXTX90P20P IXTX90P20P IXTX90P20P
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel
Package Type TO-247; TO-247-3 Variant SOT3 TO-247; TO-247-3 Variant TO-247; TO-247-3 Variant
PD 890000 milliwatts 890000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

1200V 18.4A MOSFET Transistor - 278-UJ3C120150K3S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 167 milliwatts
View Details
5 suppliers
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details