Littelfuse, Inc. Single FETs, MOSFETs IXTX90N25L2

Description
N-Channel 250V 90A (Tc) 960W (Tc) Through Hole PLUS247™-3
Request a Quote Datasheet
Description
N-Channel 250V 90A (Tc) 960W (Tc) Through Hole PLUS247™-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 238-IXTX90N25L2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXTX90N25L2-ND
Single FETs, MOSFETs 238-IXTX90N25L2-ND
N-Channel 250V 90A (Tc) 960W (Tc) Through Hole PLUS247™-3

N-Channel 250V 90A (Tc) 960W (Tc) Through Hole PLUS247™-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324567-IXTX90N25L2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324567-IXTX90N25L2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324567-IXTX90N25L2
Manufacturer: IXYS Win Source Part Number: 1324567-IXTX90N25L2 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 30 Mounting: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 250 V Current - Continuous Drain (Id) @ 25°C: 90A (Tc) Rds On (Max) @ Id, Vgs: 33mOhm @ 45A, 10V Vgs(th) (Max) @ Id: 4.5V @ 3mA Power Dissipation (Max): 960W (Tc) Supplier Device Package: PLUS247™-3 Gate Charge (Qg) (Max) @ Vgs: 640 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 23000 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-247-3 Variant ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Base Product Number: IXTX90 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant

Manufacturer: IXYS
Win Source Part Number: 1324567-IXTX90N25L2
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Tube
Standard Package: 30
Mounting: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 250 V
Current - Continuous Drain (Id) @ 25°C: 90A (Tc)
Rds On (Max) @ Id, Vgs: 33mOhm @ 45A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 3mA
Power Dissipation (Max): 960W (Tc)
Supplier Device Package: PLUS247™-3
Gate Charge (Qg) (Max) @ Vgs: 640 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 23000 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-247-3 Variant
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Base Product Number: IXTX90
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 90 Amps 250V

MOSFET 90 Amps 250V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTX90N25L2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTX90N25L2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTX90N25L2
MOSFET N-CH 250V 90A PLUS247-3

MOSFET N-CH 250V 90A PLUS247-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 238-IXTX90N25L2-ND 1324567-IXTX90N25L2 IXTX90N25L2 IXTX90N25L2
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065030B7S - Acme Chip Technology Co., Limited
Specs
Package Type 12V
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details