Zilog Single FETs, MOSFETs IXTX5N250

Description
N-Channel 2500V 5A (Tc) 960W (Tc) Through Hole PLUS247™-3
Request a Quote Datasheet
Description
N-Channel 2500V 5A (Tc) 960W (Tc) Through Hole PLUS247™-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 238-IXTX5N250-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXTX5N250-ND
Single FETs, MOSFETs 238-IXTX5N250-ND
N-Channel 2500V 5A (Tc) 960W (Tc) Through Hole PLUS247™-3

N-Channel 2500V 5A (Tc) 960W (Tc) Through Hole PLUS247™-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1202850-IXTX5N250 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1202850-IXTX5N250
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1202850-IXTX5N250
Win Source Part Number: 1202850-IXTX5N250 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tube Standard Package: 30 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 2500 V Current - Continuous Drain (Id) @ 25°C: 5A (Tc) Rds On (Max) @ Id, Vgs: 8.8Ohm @ 2.5A, 10V Vgs(th) (Max) @ Id: 5V @ 1mA Power Dissipation (Max): 960W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Variant Supplier Device Package: PLUS247™-3 Gate Charge (Qg) (Max) @ Vgs: 200 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 8560 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTX5 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1202850-IXTX5N250
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tube
Standard Package: 30
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 2500 V
Current - Continuous Drain (Id) @ 25°C: 5A (Tc)
Rds On (Max) @ Id, Vgs: 8.8Ohm @ 2.5A, 10V
Vgs(th) (Max) @ Id: 5V @ 1mA
Power Dissipation (Max): 960W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3 Variant
Supplier Device Package: PLUS247™-3
Gate Charge (Qg) (Max) @ Vgs: 200 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 8560 pF @ 25 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXTX5
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 2500V 5A HV Power MOSFET

MOSFET 2500V 5A HV Power MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTX5N250 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTX5N250
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTX5N250
MOSFET N-CH 2500V 5A PLUS247-3

MOSFET N-CH 2500V 5A PLUS247-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 238-IXTX5N250-ND 1202850-IXTX5N250 IXTX5N250 IXTX5N250
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1115382 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details
Single FETs, MOSFETs - 64-4059PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details