The IXTX400N20X4 is a 200 V, 400 A N-channel enhancement mode MOSFET in a PLUS247 package, designed for high-current switching applications such as battery protection, energy storage systems, and DC/DC converters. It features a maximum on-resistance of 3.3 mΩ at 100 A and 25°C, and a continuous drain current limit of 160 A at the terminals. The device supports peak drain currents up to 1100 A and has single-pulse avalanche energy rating of 4 J. Thermal resistance from junction to case is 0.11 K/W. The package is pin-compatible with TO-247 and has dimensions of 20.80-21.34 mm in length and 15.75-16.13 mm in width. It meets the AEC-Q200 and RoHS standards.
DISCRETE MOSFET 400A 200V X4 PLU
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 238-IXTX400N20X4-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |