N-Channel 100V 200A (Tc) 1040W (Tc) Through Hole PLUS247™-3
MOSFET N-CH 100V 200A PLUS247-3
MOSFET N-CH 100V 200A PLUS247-3
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 238-IXTX200N10L2-ND | IXTX200N10L2 | IXTX200N10L2 | IXTX200N10L2 |
| Product Name | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-247; TO-247-3 Variant | TO-247; TO-247-3 Variant | TO-247; TO-247-3 Variant | |
| Packing Method | Tube; Tube | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) |