Zilog Single FETs, MOSFETs IXTX1R4N450HV

Description
N-Channel 4500V 1.4A (Tc) 960W (Tc) Through Hole TO-247PLUS-HV
Request a Quote Datasheet
Description
N-Channel 4500V 1.4A (Tc) 960W (Tc) Through Hole TO-247PLUS-HV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTX1R4N450HV-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTX1R4N450HV-ND
Single FETs, MOSFETs IXTX1R4N450HV-ND
N-Channel 4500V 1.4A (Tc) 960W (Tc) Through Hole TO-247PLUS-HV

N-Channel 4500V 1.4A (Tc) 960W (Tc) Through Hole TO-247PLUS-HV

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1346702-IXTX1R4N450HV - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1346702-IXTX1R4N450HV
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1346702-IXTX1R4N450HV
Win Source Part Number: 1346702-IXTX1R4N450H V Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Package: Tube Standard Package: 30 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 4500 V Power Dissipation (Max): 960W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Variant Supplier Device Package: TO-247PLUS-HV Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTX1 Drive Voltage (Max Rds On, Min Rds On): 10V California Prop 65: Warning Information Current - Continuous Drain (Id) @ 25°C: 1.4A (Tc) Rds On (Max) @ Id, Vgs: 40Ohm @ 50mA, 10V Vgs(th) (Max) @ Id: 6V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 88 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3300 pF @ 25 V

Win Source Part Number: 1346702-IXTX1R4N450HV
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Package: Tube
Standard Package: 30
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 4500 V
Power Dissipation (Max): 960W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3 Variant
Supplier Device Package: TO-247PLUS-HV
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXTX1
Drive Voltage (Max Rds On, Min Rds On): 10V
California Prop 65: Warning Information
Current - Continuous Drain (Id) @ 25°C: 1.4A (Tc)
Rds On (Max) @ Id, Vgs: 40Ohm @ 50mA, 10V
Vgs(th) (Max) @ Id: 6V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 88 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3300 pF @ 25 V

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET DISCMOSFET NCH STD-VERYHIVOLT

MOSFET DISCMOSFET NCH STD-VERYHIVOLT

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTX1R4N450HV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTX1R4N450HV
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTX1R4N450HV
MOSFET N-CH 4500V 1.4A TO247PLUS

MOSFET N-CH 4500V 1.4A TO247PLUS

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXTX1R4N450HV-ND 1346702-IXTX1R4N450HV IXTX1R4N450HV IXTX1R4N450HV
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data