Zilog Single FETs, MOSFETs IXTX17N120L

Description
N-Channel 1200V 17A (Tc) 700W (Tc) Through Hole PLUS247™-3
Request a Quote Datasheet
Description
N-Channel 1200V 17A (Tc) 700W (Tc) Through Hole PLUS247™-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTX17N120L-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTX17N120L-ND
Single FETs, MOSFETs IXTX17N120L-ND
N-Channel 1200V 17A (Tc) 700W (Tc) Through Hole PLUS247™-3

N-Channel 1200V 17A (Tc) 700W (Tc) Through Hole PLUS247™-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1346854-IXTX17N120L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1346854-IXTX17N120L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1346854-IXTX17N120L
Win Source Part Number: 1346854-IXTX17N120L Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: Linear Package: Tube Standard Package: 30 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 1200 V Power Dissipation (Max): 700W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Variant Supplier Device Package: PLUS247™-3 Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTX17 Drive Voltage (Max Rds On, Min Rds On): 20V California Prop 65: Warning Information Current - Continuous Drain (Id) @ 25°C: 17A (Tc) Rds On (Max) @ Id, Vgs: 900mOhm @ 8.5A, 20V Vgs(th) (Max) @ Id: 5V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 155 nC @ 15 V Input Capacitance (Ciss) (Max) @ Vds: 8300 pF @ 25 V

Win Source Part Number: 1346854-IXTX17N120L
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: Linear
Package: Tube
Standard Package: 30
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 1200 V
Power Dissipation (Max): 700W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3 Variant
Supplier Device Package: PLUS247™-3
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXTX17
Drive Voltage (Max Rds On, Min Rds On): 20V
California Prop 65: Warning Information
Current - Continuous Drain (Id) @ 25°C: 17A (Tc)
Rds On (Max) @ Id, Vgs: 900mOhm @ 8.5A, 20V
Vgs(th) (Max) @ Id: 5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 155 nC @ 15 V
Input Capacitance (Ciss) (Max) @ Vds: 8300 pF @ 25 V

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 17 Amps 1200V

MOSFET 17 Amps 1200V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTX17N120L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTX17N120L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTX17N120L
MOSFET N-CH 1200V 17A PLUS247-3

MOSFET N-CH 1200V 17A PLUS247-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXTX17N120L-ND 1346854-IXTX17N120L IXTX17N120L IXTX17N120L
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data