Littelfuse, Inc. Single FETs, MOSFETs IXTX120N65X2

Description
N-Channel 650V 120A (Tc) 1250W (Tc) Through Hole PLUS247™-3
Request a Quote Datasheet
Description
N-Channel 650V 120A (Tc) 1250W (Tc) Through Hole PLUS247™-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTX120N65X2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTX120N65X2-ND
Single FETs, MOSFETs IXTX120N65X2-ND
N-Channel 650V 120A (Tc) 1250W (Tc) Through Hole PLUS247™-3

N-Channel 650V 120A (Tc) 1250W (Tc) Through Hole PLUS247™-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1013995-IXTX120N65X2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1013995-IXTX120N65X2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1013995-IXTX120N65X2
Win Source Part Number: 1013995-IXTX120N65X2 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Ultra X2 Package: Tube Standard Package: 30 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 120A (Tc) Rds On (Max) @ Id, Vgs: 24mOhm @ 60A, 10V Vgs(th) (Max) @ Id: 4.5V @ 8mA Power Dissipation (Max): 1250W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Variant Supplier Device Package: PLUS247™-3 Gate Charge (Qg) (Max) @ Vgs: 240 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 13600 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTX120 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1013995-IXTX120N65X2
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Ultra X2
Package: Tube
Standard Package: 30
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 120A (Tc)
Rds On (Max) @ Id, Vgs: 24mOhm @ 60A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 8mA
Power Dissipation (Max): 1250W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3 Variant
Supplier Device Package: PLUS247™-3
Gate Charge (Qg) (Max) @ Vgs: 240 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 13600 pF @ 25 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXTX120
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
MOSFET N-CH 650V 120A PLUS247 - 401-IXTX120N65X2 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 650V 120A PLUS247
401-IXTX120N65X2
MOSFET N-CH 650V 120A PLUS247 401-IXTX120N65X2
MOSFET N-CH 650V 120A PLUS247

MOSFET N-CH 650V 120A PLUS247

Supplier's Site
Single FETs, MOSFETs - IXTX120N65X2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IXTX120N65X2
Single FETs, MOSFETs IXTX120N65X2
MOSFET N-CH 650V 120A PLUS247-3

MOSFET N-CH 650V 120A PLUS247-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET DISCMSFT NCHULTRAJNCTN X2CLASS

MOSFET DISCMSFT NCHULTRAJNCTN X2CLASS

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTX120N65X2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTX120N65X2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTX120N65X2
MOSFET N-CH 650V 120A PLUS247-3

MOSFET N-CH 650V 120A PLUS247-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXTX120N65X2-ND 1013995-IXTX120N65X2 401-IXTX120N65X2 IXTX120N65X2 IXTX120N65X2 IXTX120N65X2
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET N-CH 650V 120A PLUS247 Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 Variant SOT3 TO-247; TO-247-3 Variant TO-247; TO-247-3 Variant
PD 1.25E6 milliwatts 1.25E6 milliwatts 1.25E6 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data