Zilog Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs IXTV96N25T

Description
Win Source Part Number: 1346662-IXTV96N25T Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: Trench Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 250 V Power Dissipation (Max): 625W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3, Short Tab Supplier Device Package: PLUS220 Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTV96 Drive Voltage (Max Rds On, Min Rds On): 10V California Prop 65: Warning Information Current - Continuous Drain (Id) @ 25°C: 96A (Tc) Rds On (Max) @ Id, Vgs: 29mOhm @ 500mA, 10V Vgs(th) (Max) @ Id: 5V @ 1mA Gate Charge (Qg) (Max) @ Vgs: 114 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 6100 pF @ 25 V
Request a Quote Datasheet
Description
Win Source Part Number: 1346662-IXTV96N25T Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: Trench Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 250 V Power Dissipation (Max): 625W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3, Short Tab Supplier Device Package: PLUS220 Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTV96 Drive Voltage (Max Rds On, Min Rds On): 10V California Prop 65: Warning Information Current - Continuous Drain (Id) @ 25°C: 96A (Tc) Rds On (Max) @ Id, Vgs: 29mOhm @ 500mA, 10V Vgs(th) (Max) @ Id: 5V @ 1mA Gate Charge (Qg) (Max) @ Vgs: 114 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 6100 pF @ 25 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1346662-IXTV96N25T - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1346662-IXTV96N25T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1346662-IXTV96N25T
Win Source Part Number: 1346662-IXTV96N25T Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: Trench Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 250 V Power Dissipation (Max): 625W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3, Short Tab Supplier Device Package: PLUS220 Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTV96 Drive Voltage (Max Rds On, Min Rds On): 10V California Prop 65: Warning Information Current - Continuous Drain (Id) @ 25°C: 96A (Tc) Rds On (Max) @ Id, Vgs: 29mOhm @ 500mA, 10V Vgs(th) (Max) @ Id: 5V @ 1mA Gate Charge (Qg) (Max) @ Vgs: 114 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 6100 pF @ 25 V

Win Source Part Number: 1346662-IXTV96N25T
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: Trench
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 250 V
Power Dissipation (Max): 625W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3, Short Tab
Supplier Device Package: PLUS220
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXTV96
Drive Voltage (Max Rds On, Min Rds On): 10V
California Prop 65: Warning Information
Current - Continuous Drain (Id) @ 25°C: 96A (Tc)
Rds On (Max) @ Id, Vgs: 29mOhm @ 500mA, 10V
Vgs(th) (Max) @ Id: 5V @ 1mA
Gate Charge (Qg) (Max) @ Vgs: 114 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 6100 pF @ 25 V

Buy Now Datasheet
Single FETs, MOSFETs - IXTV96N25T-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTV96N25T-ND
Single FETs, MOSFETs IXTV96N25T-ND
N-Channel 250V 96A (Tc) 625W (Tc) Through Hole PLUS220

N-Channel 250V 96A (Tc) 625W (Tc) Through Hole PLUS220

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTV96N25T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTV96N25T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTV96N25T
MOSFET N-CH 250V 96A PLUS220

MOSFET N-CH 250V 96A PLUS220

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 1346662-IXTV96N25T IXTV96N25T-ND IXTV96N25T
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIKW50N65DH5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
4 suppliers
1.2 - 1.4 GHz, 750 Watt, 65 Volt GaN on SiC RF Transistor - QPD1028L - Qorvo
Specs
Transistor Technology / Material 1.2 - 1.4 GHz, 750 Watt, 65 Volt GaN on SiC RF Transistor
Transistor Grade / Operating Range Military
Package Type NI-780
View Details
2 suppliers
GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details