IXYS Corporation Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs IXTV30N60PS

Description
Win Source Part Number: 1346799-IXTV30N60PS Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: PolarHV™ Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Power Dissipation (Max): 540W (Tc) Mounting Type: Surface Mount Package / Case: PLUS-220SMD Supplier Device Package: PLUS-220SMD Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTV30 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V Current - Continuous Drain (Id) @ 25°C: 30A (Tc) Rds On (Max) @ Id, Vgs: 240mOhm @ 15A, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 82 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 5050 pF @ 25 V
Request a Quote Datasheet
Description
Win Source Part Number: 1346799-IXTV30N60PS Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: PolarHV™ Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Power Dissipation (Max): 540W (Tc) Mounting Type: Surface Mount Package / Case: PLUS-220SMD Supplier Device Package: PLUS-220SMD Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTV30 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V Current - Continuous Drain (Id) @ 25°C: 30A (Tc) Rds On (Max) @ Id, Vgs: 240mOhm @ 15A, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 82 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 5050 pF @ 25 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1346799-IXTV30N60PS - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1346799-IXTV30N60PS
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1346799-IXTV30N60PS
Win Source Part Number: 1346799-IXTV30N60PS Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: PolarHV™ Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Power Dissipation (Max): 540W (Tc) Mounting Type: Surface Mount Package / Case: PLUS-220SMD Supplier Device Package: PLUS-220SMD Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTV30 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V Current - Continuous Drain (Id) @ 25°C: 30A (Tc) Rds On (Max) @ Id, Vgs: 240mOhm @ 15A, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 82 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 5050 pF @ 25 V

Win Source Part Number: 1346799-IXTV30N60PS
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: PolarHV™
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Power Dissipation (Max): 540W (Tc)
Mounting Type: Surface Mount
Package / Case: PLUS-220SMD
Supplier Device Package: PLUS-220SMD
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXTV30
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V
Current - Continuous Drain (Id) @ 25°C: 30A (Tc)
Rds On (Max) @ Id, Vgs: 240mOhm @ 15A, 10V
Vgs(th) (Max) @ Id: 5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 82 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 5050 pF @ 25 V

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTV30N60PS
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTV30N60PS
MOSFET N-CH 600V 30A PLUS-220SMD

MOSFET N-CH 600V 30A PLUS-220SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1346799-IXTV30N60PS IXTV30N60PS
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data