Zilog Single FETs, MOSFETs IXTV30N50P

Description
N-Channel 500V 30A (Tc) 460W (Tc) Through Hole PLUS220
Request a Quote Datasheet
Description
N-Channel 500V 30A (Tc) 460W (Tc) Through Hole PLUS220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTV30N50P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTV30N50P-ND
Single FETs, MOSFETs IXTV30N50P-ND
N-Channel 500V 30A (Tc) 460W (Tc) Through Hole PLUS220

N-Channel 500V 30A (Tc) 460W (Tc) Through Hole PLUS220

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1346690-IXTV30N50P - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1346690-IXTV30N50P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1346690-IXTV30N50P
Win Source Part Number: 1346690-IXTV30N50P Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: PolarHV™ Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 500 V Power Dissipation (Max): 460W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3, Short Tab Supplier Device Package: PLUS220 Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTV30 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V Current - Continuous Drain (Id) @ 25°C: 30A (Tc) Rds On (Max) @ Id, Vgs: 200mOhm @ 15A, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 70 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4150 pF @ 25 V

Win Source Part Number: 1346690-IXTV30N50P
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: PolarHV™
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 500 V
Power Dissipation (Max): 460W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3, Short Tab
Supplier Device Package: PLUS220
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXTV30
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V
Current - Continuous Drain (Id) @ 25°C: 30A (Tc)
Rds On (Max) @ Id, Vgs: 200mOhm @ 15A, 10V
Vgs(th) (Max) @ Id: 5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 70 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 4150 pF @ 25 V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTV30N50P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTV30N50P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTV30N50P
MOSFET N-CH 500V 30A PLUS220

MOSFET N-CH 500V 30A PLUS220

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXTV30N50P-ND 1346690-IXTV30N50P IXTV30N50P
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor - QPD0060 - Qorvo
Specs
Transistor Technology / Material DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor
Package Type DFN
Power Gain 25 dB
View Details
Hard To Find - 11N60S5 - 1121134-11N60S5 - Win Source Electronics
Infineon Technologies AG
Specs
Package Type SOT3
View Details