IXYS Corporation Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs IXTV22N50PS

Description
Win Source Part Number: 1346715-IXTV22N50PS Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: PolarHV™ Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 500 V Power Dissipation (Max): 350W (Tc) Mounting Type: Surface Mount Package / Case: PLUS-220SMD Supplier Device Package: PLUS-220SMD Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTV22 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V Current - Continuous Drain (Id) @ 25°C: 22A (Tc) Rds On (Max) @ Id, Vgs: 270mOhm @ 11A, 10V Vgs(th) (Max) @ Id: 5.5V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 50 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2630 pF @ 25 V
Request a Quote Datasheet
Description
Win Source Part Number: 1346715-IXTV22N50PS Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: PolarHV™ Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 500 V Power Dissipation (Max): 350W (Tc) Mounting Type: Surface Mount Package / Case: PLUS-220SMD Supplier Device Package: PLUS-220SMD Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTV22 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V Current - Continuous Drain (Id) @ 25°C: 22A (Tc) Rds On (Max) @ Id, Vgs: 270mOhm @ 11A, 10V Vgs(th) (Max) @ Id: 5.5V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 50 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2630 pF @ 25 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1346715-IXTV22N50PS - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1346715-IXTV22N50PS
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1346715-IXTV22N50PS
Win Source Part Number: 1346715-IXTV22N50PS Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: PolarHV™ Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 500 V Power Dissipation (Max): 350W (Tc) Mounting Type: Surface Mount Package / Case: PLUS-220SMD Supplier Device Package: PLUS-220SMD Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTV22 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V Current - Continuous Drain (Id) @ 25°C: 22A (Tc) Rds On (Max) @ Id, Vgs: 270mOhm @ 11A, 10V Vgs(th) (Max) @ Id: 5.5V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 50 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2630 pF @ 25 V

Win Source Part Number: 1346715-IXTV22N50PS
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: PolarHV™
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 500 V
Power Dissipation (Max): 350W (Tc)
Mounting Type: Surface Mount
Package / Case: PLUS-220SMD
Supplier Device Package: PLUS-220SMD
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXTV22
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V
Current - Continuous Drain (Id) @ 25°C: 22A (Tc)
Rds On (Max) @ Id, Vgs: 270mOhm @ 11A, 10V
Vgs(th) (Max) @ Id: 5.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 50 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2630 pF @ 25 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1346715-IXTV22N50PS
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

650V 47A MOSFET Transistor - 285-47N65C3 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
PD 415000 milliwatts
TJ -55 to 150 C (-67 to 302 F)
View Details
2 suppliers
MOSFETs - 1827363P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT23; SOT-23
View Details
N-channel 40 V, 12 mΩ standard level MOSFET in LFPAK33 - BUK7M12-40EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 48000 milliamps
View Details
9 suppliers
PRECISION N-CHANNEL EPAD® MOSFET ARRAY QUAD HIGH DRIVE NANOPOWER™ MATCHED PAIR - ALD210802SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
4 suppliers