Manufacturer: IXYS
Win Source Part Number: 1049962-IXTU1R4N60P
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 50W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-251
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 1.4A (Tc)
Gate-Source Threshold Voltage: 5.5V @ 25μA
Max Gate Charge: 5.2nC @ 10V
Max Input Capacitance: 140pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 9 Ohm @ 700mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
N-Channel 600V 1.4A (Tc) 50W (Tc) Through Hole TO-251AA
MOSFET N-CH 600V 1.4A TO251
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 1049962-IXTU1R4N60P | IXTU1R4N60P-ND | IXTU1R4N60P |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTU1R4N60P | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | |
| V(BR)DSS | 600 volts | ||
| PD | 50000 milliwatts |