IXYS Corporation Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTU08N100P

Description
MOSFET N-CH 1000V 8A TO251
Description
MOSFET N-CH 1000V 8A TO251

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTU08N100P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTU08N100P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTU08N100P
MOSFET N-CH 1000V 8A TO251

MOSFET N-CH 1000V 8A TO251

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors
Product Number IXTU08N100P
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Packing Method Tube; Tube
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
DC - 6 GHz, 35 Watt, 48 Volt GaN RF Power Transistor - QPD0020 - Qorvo
Specs
Transistor Technology / Material DC - 6 GHz, 35 Watt, 48 Volt GaN RF Power Transistor
Package Type QFN
Power Gain 18.8 dB
View Details