Zilog Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs IXTU02N50D

Description
Win Source Part Number: 1346707-IXTU02N50D Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: Depletion Package: Tube Standard Package: 70 Technology: MOSFET (Metal Oxide) FET Type: N-Channel FET Feature: Depletion Mode Drain to Source Voltage (Vdss): 500 V Power Dissipation (Max): 1.1W (Ta) , 25W (Tc) Mounting Type: Through Hole Package / Case: TO-251-3 Short Leads, IPak, TO-251AA Supplier Device Package: TO-251AA Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTU02 Drive Voltage (Max Rds On, Min Rds On): 10V California Prop 65: Warning Information Current - Continuous Drain (Id) @ 25°C: 200mA (Tc) Rds On (Max) @ Id, Vgs: 30Ohm @ 50mA, 0V Vgs(th) (Max) @ Id: 5V @ 25µA Input Capacitance (Ciss) (Max) @ Vds: 120 pF @ 25 V
Request a Quote Datasheet
Description
Win Source Part Number: 1346707-IXTU02N50D Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: Depletion Package: Tube Standard Package: 70 Technology: MOSFET (Metal Oxide) FET Type: N-Channel FET Feature: Depletion Mode Drain to Source Voltage (Vdss): 500 V Power Dissipation (Max): 1.1W (Ta) , 25W (Tc) Mounting Type: Through Hole Package / Case: TO-251-3 Short Leads, IPak, TO-251AA Supplier Device Package: TO-251AA Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTU02 Drive Voltage (Max Rds On, Min Rds On): 10V California Prop 65: Warning Information Current - Continuous Drain (Id) @ 25°C: 200mA (Tc) Rds On (Max) @ Id, Vgs: 30Ohm @ 50mA, 0V Vgs(th) (Max) @ Id: 5V @ 25µA Input Capacitance (Ciss) (Max) @ Vds: 120 pF @ 25 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1346707-IXTU02N50D - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1346707-IXTU02N50D
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1346707-IXTU02N50D
Win Source Part Number: 1346707-IXTU02N50D Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: Depletion Package: Tube Standard Package: 70 Technology: MOSFET (Metal Oxide) FET Type: N-Channel FET Feature: Depletion Mode Drain to Source Voltage (Vdss): 500 V Power Dissipation (Max): 1.1W (Ta) , 25W (Tc) Mounting Type: Through Hole Package / Case: TO-251-3 Short Leads, IPak, TO-251AA Supplier Device Package: TO-251AA Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTU02 Drive Voltage (Max Rds On, Min Rds On): 10V California Prop 65: Warning Information Current - Continuous Drain (Id) @ 25°C: 200mA (Tc) Rds On (Max) @ Id, Vgs: 30Ohm @ 50mA, 0V Vgs(th) (Max) @ Id: 5V @ 25µA Input Capacitance (Ciss) (Max) @ Vds: 120 pF @ 25 V

Win Source Part Number: 1346707-IXTU02N50D
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: Depletion
Package: Tube
Standard Package: 70
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
FET Feature: Depletion Mode
Drain to Source Voltage (Vdss): 500 V
Power Dissipation (Max): 1.1W (Ta) , 25W (Tc)
Mounting Type: Through Hole
Package / Case: TO-251-3 Short Leads, IPak, TO-251AA
Supplier Device Package: TO-251AA
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXTU02
Drive Voltage (Max Rds On, Min Rds On): 10V
California Prop 65: Warning Information
Current - Continuous Drain (Id) @ 25°C: 200mA (Tc)
Rds On (Max) @ Id, Vgs: 30Ohm @ 50mA, 0V
Vgs(th) (Max) @ Id: 5V @ 25µA
Input Capacitance (Ciss) (Max) @ Vds: 120 pF @ 25 V

Buy Now Datasheet
Single FETs, MOSFETs - IXTU02N50D-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTU02N50D-ND
Single FETs, MOSFETs IXTU02N50D-ND
N-Channel 500V 200mA (Tc) 1.1W (Ta), 25W (Tc) Through Hole TO-251AA

N-Channel 500V 200mA (Tc) 1.1W (Ta), 25W (Tc) Through Hole TO-251AA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTU02N50D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTU02N50D
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTU02N50D
MOSFET N-CH 500V 200MA TO251

MOSFET N-CH 500V 200MA TO251

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 0.2 Amps 500V 30 Rds

MOSFET 0.2 Amps 500V 30 Rds

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1346707-IXTU02N50D IXTU02N50D-ND IXTU02N50D IXTU02N50D
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
MOSFET Operating Mode Depletion
PD 1100 to 25000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - 94-4156PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
View Details
3 suppliers
DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16 dB
View Details