Zilog Single FETs, MOSFETs IXTU01N100

Description
N-Channel 1000V 100mA (Tc) 25W (Tc) Through Hole TO-251AA
Request a Quote Datasheet
Description
N-Channel 1000V 100mA (Tc) 25W (Tc) Through Hole TO-251AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTU01N100-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTU01N100-ND
Single FETs, MOSFETs IXTU01N100-ND
N-Channel 1000V 100mA (Tc) 25W (Tc) Through Hole TO-251AA

N-Channel 1000V 100mA (Tc) 25W (Tc) Through Hole TO-251AA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTU01N100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTU01N100
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTU01N100
MOSFET N-CH 1000V 100MA TO251

MOSFET N-CH 1000V 100MA TO251

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 0.1 Amps 1000V 80 Rds

MOSFET 0.1 Amps 1000V 80 Rds

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTU01N100-ND IXTU01N100 IXTU01N100
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
600V TO252 IGBT Transistor - 279-AIHD10N60RATMA1 - ERSAELECTRONICS PTE. LTD.
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
4 suppliers
DC - 3.2 GHz, 125 Watt, 50 Volt GaN RF Power Transistor - QPD1008L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 17 dB
View Details
3 suppliers