Zilog TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTT96N20P IXTT96N20P

Description
Manufacturer: IXYS Win Source Part Number: 1191301-IXTT96N20P Series: PolarHT Packaging: Tube Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-268-3, D3Pak (2 Leads + Tab), TO-268AA Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 96A (Tc) Family Name: IXTT96N20P Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-268 Channel Type Type: N Drain Source Voltage: 200V Vgs(th) (Maximum) @ Id: 5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 145nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 4800pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 600W (Tc) Rds On (Maximum) @ Id, Vgs: 24 mOhm @ 500mA, 10V Introduction Date: May 01, 2004 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1191301-IXTT96N20P Series: PolarHT Packaging: Tube Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-268-3, D3Pak (2 Leads + Tab), TO-268AA Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 96A (Tc) Family Name: IXTT96N20P Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-268 Channel Type Type: N Drain Source Voltage: 200V Vgs(th) (Maximum) @ Id: 5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 145nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 4800pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 600W (Tc) Rds On (Maximum) @ Id, Vgs: 24 mOhm @ 500mA, 10V Introduction Date: May 01, 2004 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTT96N20P - 1191301-IXTT96N20P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTT96N20P
1191301-IXTT96N20P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTT96N20P 1191301-IXTT96N20P
Manufacturer: IXYS Win Source Part Number: 1191301-IXTT96N20P Series: PolarHT Packaging: Tube Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-268-3, D3Pak (2 Leads + Tab), TO-268AA Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 96A (Tc) Family Name: IXTT96N20P Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-268 Channel Type Type: N Drain Source Voltage: 200V Vgs(th) (Maximum) @ Id: 5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 145nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 4800pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 600W (Tc) Rds On (Maximum) @ Id, Vgs: 24 mOhm @ 500mA, 10V Introduction Date: May 01, 2004 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 1191301-IXTT96N20P
Series: PolarHT
Packaging: Tube
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-268-3, D3Pak (2 Leads + Tab), TO-268AA
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 96A (Tc)
Family Name: IXTT96N20P
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-268
Channel Type Type: N
Drain Source Voltage: 200V
Vgs(th) (Maximum) @ Id: 5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 145nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 4800pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 600W (Tc)
Rds On (Maximum) @ Id, Vgs: 24 mOhm @ 500mA, 10V
Introduction Date: May 01, 2004
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - IXTT96N20P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTT96N20P-ND
Single FETs, MOSFETs IXTT96N20P-ND
N-Channel 200V 96A (Tc) 600W (Tc) Surface Mount TO-268AA

N-Channel 200V 96A (Tc) 600W (Tc) Surface Mount TO-268AA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTT96N20P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTT96N20P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTT96N20P
MOSFET N-CH 200V 96A TO268

MOSFET N-CH 200V 96A TO268

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 96 Amps 200V 0.024 Rds

MOSFET 96 Amps 200V 0.024 Rds

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1191301-IXTT96N20P IXTT96N20P-ND IXTT96N20P IXTT96N20P
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTT96N20P Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type SOT3 TO-268-3, D3PAK (2 Leads + Tab), TO-268AA TO-268-3, D3Pak (2 Leads + Tab), TO-268AA
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
2.5 - 2.7 GHz, 200 Watt, 48 V GaN RF Power Transistor - QPD2796 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 23 dB
Operating Frequency 2500 to 2700 MHz
View Details