Zilog Single FETs, MOSFETs IXTT96N15P

Description
N-Channel 150V 96A (Tc) 480W (Tc) Surface Mount TO-268AA
Request a Quote Datasheet
Description
N-Channel 150V 96A (Tc) 480W (Tc) Surface Mount TO-268AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTT96N15P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTT96N15P-ND
Single FETs, MOSFETs IXTT96N15P-ND
N-Channel 150V 96A (Tc) 480W (Tc) Surface Mount TO-268AA

N-Channel 150V 96A (Tc) 480W (Tc) Surface Mount TO-268AA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTT96N15P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTT96N15P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTT96N15P
MOSFET N-CH 150V 96A TO268

MOSFET N-CH 150V 96A TO268

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 96 Amps 150V 0.024 Rds

MOSFET 96 Amps 150V 0.024 Rds

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTT96N15P-ND IXTT96N15P IXTT96N15P
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 14 GHz, 50 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-10 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.8 dB
View Details
4 suppliers