Manufacturer: IXYS
Win Source Part Number: 811035-IXTT90P10P
Packaging: Tube
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 100V
Supplier Device Package: TO-268
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-268-3, D3Pak (2 Leads + Tab), TO-268AA
Power Dissipation (Maximum): 462W (Tc)
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 25mOhm at 45A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 120nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 5800pF at 25V
Current - Continuous Drain (Id) at 25°C: 90A (Tc)
Vgs(th) (Maximum) at Id: 4V at 250μA
Maximum Vgs: ±20V
P-Channel 100V 90A (Tc) 462W (Tc) Surface Mount TO-268AA
MOSFET P-CH 100V 90A TO268
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 811035-IXTT90P10P | 238-IXTT90P10P-ND | IXTT90P10P |
| Product Name | FETs - Single - IXTT90P10P | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | |
| MOSFET Operating Mode | Enhancement | ||
| PD | 462000 milliwatts |