N-Channel 300V 88A (Tc) 600W (Tc) Surface Mount TO-268AA
MOSFETs 88 Amps 300V 0.04 Rds Product overview: IXTT88N30P from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IXTT88N30P can be used for catalog matching and distributor lookup.
Win Source Part Number: 1346780-IXTT88N30P
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: Polar
Package: Tube
Standard Package: 30
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 300 V
Power Dissipation (Max): 600W (Tc)
Mounting Type: Surface Mount
Package / Case: TO-268-3, D³Pak (2 Leads + Tab) , TO-268AA
Supplier Device Package: TO-268AA
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXTT88
Drive Voltage (Max Rds On, Min Rds On): 10V
California Prop 65: Warning Information
Current - Continuous Drain (Id) @ 25°C: 88A (Tc)
Rds On (Max) @ Id, Vgs: 40mOhm @ 44A, 10V
Vgs(th) (Max) @ Id: 5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 180 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 6300 pF @ 25 V
MOSFET N-CH 300V 88A TO268
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 238-IXTT88N30P-ND | 2088-IXTT88N30P | 1346780-IXTT88N30P | IXTT88N30P | IXTT88N30P |
| Product Name | Single FETs, MOSFETs | 300V MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel | ||
| Package Type | TO-268-3, D3PAK (2 Leads + Tab), TO-268AA | Tube | SOT3 | TO-268-3, D3Pak (2 Leads + Tab), TO-268AA | |
| MOSFET Operating Mode | Enhancement | ||||
| Transconductance | 0.0450 kS |