Zilog Single FETs, MOSFETs IXTT75N10L2

Description
N-Channel 100V 75A (Tc) 400W (Tc) Surface Mount TO-268AA
Request a Quote Datasheet
Description
N-Channel 100V 75A (Tc) 400W (Tc) Surface Mount TO-268AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTT75N10L2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTT75N10L2-ND
Single FETs, MOSFETs IXTT75N10L2-ND
N-Channel 100V 75A (Tc) 400W (Tc) Surface Mount TO-268AA

N-Channel 100V 75A (Tc) 400W (Tc) Surface Mount TO-268AA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1346712-IXTT75N10L2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1346712-IXTT75N10L2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1346712-IXTT75N10L2
Win Source Part Number: 1346712-IXTT75N10L2 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: Linear L2™ Package: Tube Standard Package: 30 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Power Dissipation (Max): 400W (Tc) Mounting Type: Surface Mount Package / Case: TO-268-3, D³Pak (2 Leads + Tab) , TO-268AA Supplier Device Package: TO-268AA Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTT75 Drive Voltage (Max Rds On, Min Rds On): 10V California Prop 65: Warning Information Current - Continuous Drain (Id) @ 25°C: 75A (Tc) Rds On (Max) @ Id, Vgs: 21mOhm @ 500mA, 10V Vgs(th) (Max) @ Id: 4.5V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 215 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 8100 pF @ 25 V

Win Source Part Number: 1346712-IXTT75N10L2
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: Linear L2™
Package: Tube
Standard Package: 30
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Power Dissipation (Max): 400W (Tc)
Mounting Type: Surface Mount
Package / Case: TO-268-3, D³Pak (2 Leads + Tab) , TO-268AA
Supplier Device Package: TO-268AA
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXTT75
Drive Voltage (Max Rds On, Min Rds On): 10V
California Prop 65: Warning Information
Current - Continuous Drain (Id) @ 25°C: 75A (Tc)
Rds On (Max) @ Id, Vgs: 21mOhm @ 500mA, 10V
Vgs(th) (Max) @ Id: 4.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 215 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 8100 pF @ 25 V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTT75N10L2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTT75N10L2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTT75N10L2
MOSFET N-CH 100V 75A TO268

MOSFET N-CH 100V 75A TO268

Supplier's Site
Sheung Wan, Hong Kong
MOSFET LINEAR L2 SERIES MOSFET 100V 75A

MOSFET LINEAR L2 SERIES MOSFET 100V 75A

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTT75N10L2-ND 1346712-IXTT75N10L2 IXTT75N10L2 IXTT75N10L2
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRFS4127TRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
DC - 6 GHz, 15 Watt, 28 Volt GaN RF Power Transistor - T2G6001528-SG - Qorvo
Specs
Transistor Technology / Material DC - 6 GHz, 15 Watt, 28 Volt GaN RF Power Transistor
Transistor Grade / Operating Range Military
Package Type NI-200
View Details
2 suppliers