Zilog Single FETs, MOSFETs IXTT6N120

Description
N-Channel 1200V 6A (Tc) 300W (Tc) Surface Mount TO-268AA
Request a Quote Datasheet
Description
N-Channel 1200V 6A (Tc) 300W (Tc) Surface Mount TO-268AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 238-IXTT6N120-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXTT6N120-ND
Single FETs, MOSFETs 238-IXTT6N120-ND
N-Channel 1200V 6A (Tc) 300W (Tc) Surface Mount TO-268AA

N-Channel 1200V 6A (Tc) 300W (Tc) Surface Mount TO-268AA

Buy Now Datasheet
Single FETs, MOSFETs - IXTT6N120 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IXTT6N120
Single FETs, MOSFETs IXTT6N120
MOSFET N-CH 1200V 6A TO268

MOSFET N-CH 1200V 6A TO268

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTT6N120 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTT6N120
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTT6N120
MOSFET N-CH 1200V 6A TO268

MOSFET N-CH 1200V 6A TO268

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 6 Amps 1200V 2.700 Rds

MOSFET 6 Amps 1200V 2.700 Rds

Buy Now Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 238-IXTT6N120-ND IXTT6N120 IXTT6N120 IXTT6N120
Product Name Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel
Package Type TO-268-3, D3PAK (2 Leads + Tab), TO-268AA TO-268-3, D³Pak (2 Leads + Tab), TO-268AA Surface Mount
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 1200 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 18 GHz, 6 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-01 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18 dB
View Details
3 suppliers
GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details