Zilog Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single IXTT68P20T

Description
Win Source Part Number: 1217486-IXTT68P20T Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchP™ Package: Tube Standard Package: 30 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 200 V Current - Continuous Drain (Id) @ 25°C: 68A (Tc) Rds On (Max) @ Id, Vgs: 55mOhm @ 34A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 568W (Tc) Package / Case: TO-268-3, D³Pak (2 Leads + Tab), TO-268AA Supplier Device Package: TO-268AA Gate Charge (Qg) (Max) @ Vgs: 380 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 33400 pF @ 25 V Vgs (Max): ±15V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTT68 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1217486-IXTT68P20T Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchP™ Package: Tube Standard Package: 30 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 200 V Current - Continuous Drain (Id) @ 25°C: 68A (Tc) Rds On (Max) @ Id, Vgs: 55mOhm @ 34A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 568W (Tc) Package / Case: TO-268-3, D³Pak (2 Leads + Tab), TO-268AA Supplier Device Package: TO-268AA Gate Charge (Qg) (Max) @ Vgs: 380 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 33400 pF @ 25 V Vgs (Max): ±15V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTT68 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1217486-IXTT68P20T - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1217486-IXTT68P20T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1217486-IXTT68P20T
Win Source Part Number: 1217486-IXTT68P20T Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchP™ Package: Tube Standard Package: 30 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 200 V Current - Continuous Drain (Id) @ 25°C: 68A (Tc) Rds On (Max) @ Id, Vgs: 55mOhm @ 34A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 568W (Tc) Package / Case: TO-268-3, D³Pak (2 Leads + Tab), TO-268AA Supplier Device Package: TO-268AA Gate Charge (Qg) (Max) @ Vgs: 380 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 33400 pF @ 25 V Vgs (Max): ±15V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTT68 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1217486-IXTT68P20T
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchP™
Package: Tube
Standard Package: 30
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 200 V
Current - Continuous Drain (Id) @ 25°C: 68A (Tc)
Rds On (Max) @ Id, Vgs: 55mOhm @ 34A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 568W (Tc)
Package / Case: TO-268-3, D³Pak (2 Leads + Tab), TO-268AA
Supplier Device Package: TO-268AA
Gate Charge (Qg) (Max) @ Vgs: 380 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 33400 pF @ 25 V
Vgs (Max): ±15V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXTT68
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - 238-IXTT68P20T-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXTT68P20T-ND
Single FETs, MOSFETs 238-IXTT68P20T-ND
P-Channel 200V 68A (Tc) 568W (Tc) Surface Mount TO-268AA

P-Channel 200V 68A (Tc) 568W (Tc) Surface Mount TO-268AA

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET TrenchP Power MOSFET

MOSFET TrenchP Power MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTT68P20T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTT68P20T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTT68P20T
MOSFET P-CH 200V 68A TO268

MOSFET P-CH 200V 68A TO268

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1217486-IXTT68P20T 238-IXTT68P20T-ND IXTT68P20T IXTT68P20T
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 100 Watt, 28 Volt GaN RF Power Transistor - TGF2929-FS - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 100 Watt, 28 Volt GaN RF Power Transistor
Package Type NI-360
Power Gain 14 dB
View Details
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single FETs, MOSFETs - AUIRF1404ZS-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
6 suppliers