Zilog MOSFET IXTT60N10

Description
MOSFET 60 Amps 100 V 0.033 W Rds
Datasheet
Description
MOSFET 60 Amps 100 V 0.033 W Rds
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET 60 Amps 100 V 0.033 W Rds

MOSFET 60 Amps 100 V 0.033 W Rds

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTT60N10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTT60N10
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTT60N10
MOSFET N-CH 100V 60A TO268

MOSFET N-CH 100V 60A TO268

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXTT60N10 IXTT60N10
Product Name MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 3200 pF @ 25 V
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRFP4568-E-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-247; TO-247-3
Transistor Grade / Operating Range Automotive
View Details
8 suppliers
GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details