Zilog Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs IXTT440N055T2

Description
Win Source Part Number: 1346665-IXTT440N055T 2 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: TrenchT2™ Package: Tube Standard Package: 30 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 55 V Power Dissipation (Max): 1000W (Tc) Mounting Type: Surface Mount Package / Case: TO-268-3, D³Pak (2 Leads + Tab) , TO-268AA Supplier Device Package: TO-268AA Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTT440 Drive Voltage (Max Rds On, Min Rds On): 10V California Prop 65: Warning Information Current - Continuous Drain (Id) @ 25°C: 440A (Tc) Rds On (Max) @ Id, Vgs: 1.8mOhm @ 100A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 405 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 25000 pF @ 25 V
Request a Quote Datasheet
Description
Win Source Part Number: 1346665-IXTT440N055T 2 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: TrenchT2™ Package: Tube Standard Package: 30 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 55 V Power Dissipation (Max): 1000W (Tc) Mounting Type: Surface Mount Package / Case: TO-268-3, D³Pak (2 Leads + Tab) , TO-268AA Supplier Device Package: TO-268AA Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTT440 Drive Voltage (Max Rds On, Min Rds On): 10V California Prop 65: Warning Information Current - Continuous Drain (Id) @ 25°C: 440A (Tc) Rds On (Max) @ Id, Vgs: 1.8mOhm @ 100A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 405 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 25000 pF @ 25 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1346665-IXTT440N055T2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1346665-IXTT440N055T2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1346665-IXTT440N055T2
Win Source Part Number: 1346665-IXTT440N055T 2 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: TrenchT2™ Package: Tube Standard Package: 30 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 55 V Power Dissipation (Max): 1000W (Tc) Mounting Type: Surface Mount Package / Case: TO-268-3, D³Pak (2 Leads + Tab) , TO-268AA Supplier Device Package: TO-268AA Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTT440 Drive Voltage (Max Rds On, Min Rds On): 10V California Prop 65: Warning Information Current - Continuous Drain (Id) @ 25°C: 440A (Tc) Rds On (Max) @ Id, Vgs: 1.8mOhm @ 100A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 405 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 25000 pF @ 25 V

Win Source Part Number: 1346665-IXTT440N055T2
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: TrenchT2™
Package: Tube
Standard Package: 30
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 55 V
Power Dissipation (Max): 1000W (Tc)
Mounting Type: Surface Mount
Package / Case: TO-268-3, D³Pak (2 Leads + Tab) , TO-268AA
Supplier Device Package: TO-268AA
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXTT440
Drive Voltage (Max Rds On, Min Rds On): 10V
California Prop 65: Warning Information
Current - Continuous Drain (Id) @ 25°C: 440A (Tc)
Rds On (Max) @ Id, Vgs: 1.8mOhm @ 100A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 405 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 25000 pF @ 25 V

Buy Now Datasheet
Single FETs, MOSFETs - IXTT440N055T2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTT440N055T2-ND
Single FETs, MOSFETs IXTT440N055T2-ND
N-Channel 55V 440A (Tc) 1000W (Tc) Surface Mount TO-268AA

N-Channel 55V 440A (Tc) 1000W (Tc) Surface Mount TO-268AA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTT440N055T2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTT440N055T2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTT440N055T2
MOSFET N-CH 55V 440A TO268

MOSFET N-CH 55V 440A TO268

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Channel Trench Gate TrenchT2 MOSFET

MOSFET N-Channel Trench Gate TrenchT2 MOSFET

Buy Now

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1346665-IXTT440N055T2 IXTT440N055T2-ND IXTT440N055T2 IXTT440N055T2
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ3C065080K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
3 suppliers
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
20V 5.4A MOSFET Transistor - 278-AUIRF7207QTR - ERSAELECTRONICS PTE. LTD.
Specs
PD 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR)
View Details
5 suppliers