Zilog Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs IXTT440N04T4HV

Description
Win Source Part Number: 1346833-IXTT440N04T4 HV Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: Trench Package: Tube Standard Package: 30 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Power Dissipation (Max): 940W (Tc) Mounting Type: Surface Mount Package / Case: TO-268-3, D³Pak (2 Leads + Tab) , TO-268AA Supplier Device Package: TO-268HV (IXTT) Vgs (Max): ±15V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTT440 Drive Voltage (Max Rds On, Min Rds On): 10V California Prop 65: Warning Information Current - Continuous Drain (Id) @ 25°C: 440A (Tc) Rds On (Max) @ Id, Vgs: 1.25mOhm @ 100A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 480 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 26000 pF @ 25 V
Request a Quote Datasheet
Description
Win Source Part Number: 1346833-IXTT440N04T4 HV Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: Trench Package: Tube Standard Package: 30 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Power Dissipation (Max): 940W (Tc) Mounting Type: Surface Mount Package / Case: TO-268-3, D³Pak (2 Leads + Tab) , TO-268AA Supplier Device Package: TO-268HV (IXTT) Vgs (Max): ±15V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTT440 Drive Voltage (Max Rds On, Min Rds On): 10V California Prop 65: Warning Information Current - Continuous Drain (Id) @ 25°C: 440A (Tc) Rds On (Max) @ Id, Vgs: 1.25mOhm @ 100A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 480 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 26000 pF @ 25 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1346833-IXTT440N04T4HV - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1346833-IXTT440N04T4HV
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1346833-IXTT440N04T4HV
Win Source Part Number: 1346833-IXTT440N04T4 HV Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: Trench Package: Tube Standard Package: 30 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Power Dissipation (Max): 940W (Tc) Mounting Type: Surface Mount Package / Case: TO-268-3, D³Pak (2 Leads + Tab) , TO-268AA Supplier Device Package: TO-268HV (IXTT) Vgs (Max): ±15V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTT440 Drive Voltage (Max Rds On, Min Rds On): 10V California Prop 65: Warning Information Current - Continuous Drain (Id) @ 25°C: 440A (Tc) Rds On (Max) @ Id, Vgs: 1.25mOhm @ 100A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 480 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 26000 pF @ 25 V

Win Source Part Number: 1346833-IXTT440N04T4HV
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: Trench
Package: Tube
Standard Package: 30
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Power Dissipation (Max): 940W (Tc)
Mounting Type: Surface Mount
Package / Case: TO-268-3, D³Pak (2 Leads + Tab) , TO-268AA
Supplier Device Package: TO-268HV (IXTT)
Vgs (Max): ±15V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXTT440
Drive Voltage (Max Rds On, Min Rds On): 10V
California Prop 65: Warning Information
Current - Continuous Drain (Id) @ 25°C: 440A (Tc)
Rds On (Max) @ Id, Vgs: 1.25mOhm @ 100A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 480 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 26000 pF @ 25 V

Buy Now Datasheet
Single FETs, MOSFETs - IXTT440N04T4HV-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTT440N04T4HV-ND
Single FETs, MOSFETs IXTT440N04T4HV-ND
N-Channel 40V 440A (Tc) 940W (Tc) Surface Mount TO-268HV (IXTT)

N-Channel 40V 440A (Tc) 940W (Tc) Surface Mount TO-268HV (IXTT)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTT440N04T4HV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTT440N04T4HV
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTT440N04T4HV
MOSFET N-CH 40V 440A TO268

MOSFET N-CH 40V 440A TO268

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 40V/440A TrenchT4 Power MOSFET

MOSFET 40V/440A TrenchT4 Power MOSFET

Buy Now

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1346833-IXTT440N04T4HV IXTT440N04T4HV-ND IXTT440N04T4HV IXTT440N04T4HV
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products