Zilog Single FETs, MOSFETs IXTT3N200P3HV

Description
N-Channel 2000V 3A (Tc) 520W (Tc) Surface Mount TO-268HV (IXTT)
Request a Quote Datasheet
Description
N-Channel 2000V 3A (Tc) 520W (Tc) Surface Mount TO-268HV (IXTT)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTT3N200P3HV-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTT3N200P3HV-ND
Single FETs, MOSFETs IXTT3N200P3HV-ND
N-Channel 2000V 3A (Tc) 520W (Tc) Surface Mount TO-268HV (IXTT)

N-Channel 2000V 3A (Tc) 520W (Tc) Surface Mount TO-268HV (IXTT)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1346701-IXTT3N200P3HV - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1346701-IXTT3N200P3HV
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1346701-IXTT3N200P3HV
Win Source Part Number: 1346701-IXTT3N200P3H V Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: Polar P3™ Package: Tube Standard Package: 30 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 2000 V Power Dissipation (Max): 520W (Tc) Mounting Type: Surface Mount Package / Case: TO-268-3, D³Pak (2 Leads + Tab) , TO-268AA Supplier Device Package: TO-268HV (IXTT) Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTT3 Drive Voltage (Max Rds On, Min Rds On): 10V California Prop 65: Warning Information Current - Continuous Drain (Id) @ 25°C: 3A (Tc) Rds On (Max) @ Id, Vgs: 8Ohm @ 1.5A, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 70 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1860 pF @ 25 V

Win Source Part Number: 1346701-IXTT3N200P3HV
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: Polar P3™
Package: Tube
Standard Package: 30
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 2000 V
Power Dissipation (Max): 520W (Tc)
Mounting Type: Surface Mount
Package / Case: TO-268-3, D³Pak (2 Leads + Tab) , TO-268AA
Supplier Device Package: TO-268HV (IXTT)
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXTT3
Drive Voltage (Max Rds On, Min Rds On): 10V
California Prop 65: Warning Information
Current - Continuous Drain (Id) @ 25°C: 3A (Tc)
Rds On (Max) @ Id, Vgs: 8Ohm @ 1.5A, 10V
Vgs(th) (Max) @ Id: 5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 70 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1860 pF @ 25 V

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET DISC MOSFET N-CH STD-POLAR3

MOSFET DISC MOSFET N-CH STD-POLAR3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTT3N200P3HV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTT3N200P3HV
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTT3N200P3HV
MOSFET N-CH 2000V 3A TO268

MOSFET N-CH 2000V 3A TO268

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXTT3N200P3HV-ND 1346701-IXTT3N200P3HV IXTT3N200P3HV IXTT3N200P3HV
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 18 GHz, 6 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-01 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Transistor Grade / Operating Range Military
Package Type Die
View Details
3 suppliers
IGBT Transistor - 279-AIGB40N65H5ATMA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
PD 250 milliwatts
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
8 suppliers