Zilog Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs IXTT2N300P3HV

Description
Win Source Part Number: 1346794-IXTT2N300P3H V Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: Polar P3™ Package: Tube Standard Package: 30 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 3000 V Power Dissipation (Max): 520W (Tc) Mounting Type: Surface Mount Package / Case: TO-268-3, D³Pak (2 Leads + Tab) , TO-268AA Supplier Device Package: TO-268HV (IXTT) Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 155°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTT2 Drive Voltage (Max Rds On, Min Rds On): 10V California Prop 65: Warning Information Current - Continuous Drain (Id) @ 25°C: 2A (Tc) Rds On (Max) @ Id, Vgs: 21Ohm @ 1A, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 73 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1890 pF @ 25 V
Request a Quote Datasheet
Description
Win Source Part Number: 1346794-IXTT2N300P3H V Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: Polar P3™ Package: Tube Standard Package: 30 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 3000 V Power Dissipation (Max): 520W (Tc) Mounting Type: Surface Mount Package / Case: TO-268-3, D³Pak (2 Leads + Tab) , TO-268AA Supplier Device Package: TO-268HV (IXTT) Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 155°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTT2 Drive Voltage (Max Rds On, Min Rds On): 10V California Prop 65: Warning Information Current - Continuous Drain (Id) @ 25°C: 2A (Tc) Rds On (Max) @ Id, Vgs: 21Ohm @ 1A, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 73 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1890 pF @ 25 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1346794-IXTT2N300P3HV - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1346794-IXTT2N300P3HV
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1346794-IXTT2N300P3HV
Win Source Part Number: 1346794-IXTT2N300P3H V Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: Polar P3™ Package: Tube Standard Package: 30 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 3000 V Power Dissipation (Max): 520W (Tc) Mounting Type: Surface Mount Package / Case: TO-268-3, D³Pak (2 Leads + Tab) , TO-268AA Supplier Device Package: TO-268HV (IXTT) Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 155°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTT2 Drive Voltage (Max Rds On, Min Rds On): 10V California Prop 65: Warning Information Current - Continuous Drain (Id) @ 25°C: 2A (Tc) Rds On (Max) @ Id, Vgs: 21Ohm @ 1A, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 73 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1890 pF @ 25 V

Win Source Part Number: 1346794-IXTT2N300P3HV
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: Polar P3™
Package: Tube
Standard Package: 30
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 3000 V
Power Dissipation (Max): 520W (Tc)
Mounting Type: Surface Mount
Package / Case: TO-268-3, D³Pak (2 Leads + Tab) , TO-268AA
Supplier Device Package: TO-268HV (IXTT)
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 155°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXTT2
Drive Voltage (Max Rds On, Min Rds On): 10V
California Prop 65: Warning Information
Current - Continuous Drain (Id) @ 25°C: 2A (Tc)
Rds On (Max) @ Id, Vgs: 21Ohm @ 1A, 10V
Vgs(th) (Max) @ Id: 5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 73 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1890 pF @ 25 V

Buy Now Datasheet
Single FETs, MOSFETs - 238-IXTT2N300P3HV-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXTT2N300P3HV-ND
Single FETs, MOSFETs 238-IXTT2N300P3HV-ND
N-Channel 3000V 2A (Tc) 520W (Tc) Surface Mount TO-268HV (IXTT)

N-Channel 3000V 2A (Tc) 520W (Tc) Surface Mount TO-268HV (IXTT)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET DISC MOSFET N-CH STD-POLAR3

MOSFET DISC MOSFET N-CH STD-POLAR3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTT2N300P3HV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTT2N300P3HV
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTT2N300P3HV
MOSFET N-CH 3000V 2A TO268

MOSFET N-CH 3000V 2A TO268

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1346794-IXTT2N300P3HV 238-IXTT2N300P3HV-ND IXTT2N300P3HV IXTT2N300P3HV
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1353434-UJ3C065030B3 - Win Source Electronics
Specs
Polarity N-Channel
PD 242000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
View Details
4 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AIMW120R045M1XKSA1 - 860804-AIMW120R045M1XKSA1 - Win Source Electronics
Specs
Polarity N-Channel
Package Type SOT3; PG-TO247-3
View Details
5 suppliers