Zilog Single FETs, MOSFETs IXTT2N170D2

Description
N-Channel 1700V 2A (Tj) 568W (Tc) Surface Mount TO-268AA
Request a Quote Datasheet
Description
N-Channel 1700V 2A (Tj) 568W (Tc) Surface Mount TO-268AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 238-IXTT2N170D2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXTT2N170D2-ND
Single FETs, MOSFETs 238-IXTT2N170D2-ND
N-Channel 1700V 2A (Tj) 568W (Tc) Surface Mount TO-268AA

N-Channel 1700V 2A (Tj) 568W (Tc) Surface Mount TO-268AA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1339975-IXTT2N170D2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1339975-IXTT2N170D2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1339975-IXTT2N170D2
Win Source Part Number: 1339975-IXTT2N170D2 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: Depletion Package: Tube Standard Package: 30 Technology: MOSFET (Metal Oxide) FET Type: N-Channel FET Feature: Depletion Mode Drain to Source Voltage (Vdss): 1700 V Power Dissipation (Max): 568W (Tc) Mounting Type: Surface Mount Package / Case: TO-268-3, D³Pak (2 Leads + Tab) , TO-268AA Supplier Device Package: TO-268AA Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTT2 California Prop 65: Warning Information Current - Continuous Drain (Id) @ 25°C: 2A (Tj) Rds On (Max) @ Id, Vgs: 6.5Ohm @ 1A, 0V Gate Charge (Qg) (Max) @ Vgs: 110 nC @ 5 V Input Capacitance (Ciss) (Max) @ Vds: 3650 pF @ 25 V

Win Source Part Number: 1339975-IXTT2N170D2
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: Depletion
Package: Tube
Standard Package: 30
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
FET Feature: Depletion Mode
Drain to Source Voltage (Vdss): 1700 V
Power Dissipation (Max): 568W (Tc)
Mounting Type: Surface Mount
Package / Case: TO-268-3, D³Pak (2 Leads + Tab) , TO-268AA
Supplier Device Package: TO-268AA
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXTT2
California Prop 65: Warning Information
Current - Continuous Drain (Id) @ 25°C: 2A (Tj)
Rds On (Max) @ Id, Vgs: 6.5Ohm @ 1A, 0V
Gate Charge (Qg) (Max) @ Vgs: 110 nC @ 5 V
Input Capacitance (Ciss) (Max) @ Vds: 3650 pF @ 25 V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTT2N170D2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTT2N170D2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTT2N170D2
MOSFET N-CH 1700V 2A TO268

MOSFET N-CH 1700V 2A TO268

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 1700V 2A

MOSFET 1700V 2A

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 238-IXTT2N170D2-ND 1339975-IXTT2N170D2 IXTT2N170D2 IXTT2N170D2
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Package Type TO-268-3, D3PAK (2 Leads + Tab), TO-268AA SOT3 TO-268-3, D3Pak (2 Leads + Tab), TO-268AA
MOSFET Operating Mode Depletion
Unlock Full Specs
to access all available technical data

Similar Products

55V 95A MOSFET Transistor - 278-AUIRFBA1405 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 330 milliwatts
View Details
5 suppliers
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details