N-Channel 200V 220A (Tc) 800W (Tc) Surface Mount TO-268HV (IXTT)
Win Source Part Number: 1346866-IXTT220N20X4
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: Ultra X4
Package: Tube
Standard Package: 30
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 200 V
Power Dissipation (Max): 800W (Tc)
Mounting Type: Surface Mount
Package / Case: TO-268-3, D³Pak (2 Leads + Tab) , TO-268AA
Supplier Device Package: TO-268HV (IXTT)
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXTT220
Drive Voltage (Max Rds On, Min Rds On): 10V
Current - Continuous Drain (Id) @ 25°C: 220A (Tc)
Rds On (Max) @ Id, Vgs: 5.5mOhm @ 110A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 157 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 12300 pF @ 25 V
MOSFET N-CH 200V 220A X4 TO268HV
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 238-IXTT220N20X4HV-ND | 1346866-IXTT220N20X4HV | IXTT220N20X4HV |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |