IXYS Corporation Electronic Surplus - IXTT1N450HV IXTT1N450HV

Description
Manufacturer: IXYS Win Source Part Number: 1191298-IXTT1N450HV Packaging: Tube Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-268 Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-268-3, D3Pak (2 Leads + Tab), TO-268AA Power Dissipation (Maximum): 520W Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 4500V Id - Continuous Drain Current: 1A Rds On (Maximum) at Id, Vgs: 85Ohm at 50mA, 10V Gate Source Voltage(th) (Maximum) at Id: 6.5V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 40nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 1730pF at 25V
Request a Quote
Description
Manufacturer: IXYS Win Source Part Number: 1191298-IXTT1N450HV Packaging: Tube Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-268 Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-268-3, D3Pak (2 Leads + Tab), TO-268AA Power Dissipation (Maximum): 520W Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 4500V Id - Continuous Drain Current: 1A Rds On (Maximum) at Id, Vgs: 85Ohm at 50mA, 10V Gate Source Voltage(th) (Maximum) at Id: 6.5V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 40nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 1730pF at 25V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - IXTT1N450HV - 1191298-IXTT1N450HV - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IXTT1N450HV
1191298-IXTT1N450HV
Electronic Surplus - IXTT1N450HV 1191298-IXTT1N450HV
Manufacturer: IXYS Win Source Part Number: 1191298-IXTT1N450HV Packaging: Tube Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-268 Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-268-3, D3Pak (2 Leads + Tab), TO-268AA Power Dissipation (Maximum): 520W Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 4500V Id - Continuous Drain Current: 1A Rds On (Maximum) at Id, Vgs: 85Ohm at 50mA, 10V Gate Source Voltage(th) (Maximum) at Id: 6.5V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 40nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 1730pF at 25V

Manufacturer: IXYS
Win Source Part Number: 1191298-IXTT1N450HV
Packaging: Tube
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-268
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-268-3, D3Pak (2 Leads + Tab), TO-268AA
Power Dissipation (Maximum): 520W
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 4500V
Id - Continuous Drain Current: 1A
Rds On (Maximum) at Id, Vgs: 85Ohm at 50mA, 10V
Gate Source Voltage(th) (Maximum) at Id: 6.5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 40nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 1730pF at 25V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1191298-IXTT1N450HV
Product Name Electronic Surplus - IXTT1N450HV
Unlock Full Specs
to access all available technical data