N-Channel 4500V 1A (Tc) 520W (Tc) Surface Mount TO-268AA
MOSFET N-CH 4500V 1A TO268
Trans MOSFET N-CH 4.5KV 1A 3-Pin(2+Tab) TO-268
MOSFET 4500V 1A HV Power MOSFET
MOSFET N-CH 4500V 1A TO268
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 238-IXTT1N450HV-ND | IXTT1N450HV | 401-IXTT1N450HV | IXTT1N450HV | IXTT1N450HV |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Trans MOSFET N-CH 4.5KV 1A 3-Pin(2+Tab) TO-268 | MOSFET | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | |||
| Package Type | TO-268-3, D3PAK (2 Leads + Tab), TO-268AA | TO-268-3, D3Pak (2 Leads + Tab), TO-268AA | TO-268-3, D³Pak (2 Leads + Tab), TO-268AA | ||
| Packing Method | Tube; Tube | Tube; Tube | |||
| MOSFET Operating Mode | Enhancement; ENHANCEMENT MODE | ||||
| V(BR)DSS | 4500 volts | 4500 volts |