Zilog MOSFET IXTT1N100

Description
MOSFET 1 Amps 1000V
Datasheet
Description
MOSFET 1 Amps 1000V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET 1 Amps 1000V

MOSFET 1 Amps 1000V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTT1N100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTT1N100
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTT1N100
MOSFET N-CH 1000V 1.5A TO268

MOSFET N-CH 1000V 1.5A TO268

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXTT1N100 IXTT1N100
Product Name MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type TO-268-3, D3Pak (2 Leads + Tab), TO-268AA
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
RF Power Transistor - 1112248 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 14.3 dB
View Details