Manufacturer: IXYS
Win Source Part Number: 876147-IXTT16N20D2
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 16A (Tc) 695W (Tc) Surface Mount TO-268AA
Package: TO-268-3, D3Pak (2 Leads + Tab), TO-268AA
Package: Tube
Mounting: Surface Mount
Family Name: IXTT16
Categories: Discrete Semiconductor Products
Case / Package: TO-268AA
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
N-Channel 200V 16A (Tc) 695W (Tc) Surface Mount TO-268AA
MOSFET D2 Depletion Mode Power MOSFETs
MOSFET N-CH 200V 16A TO268
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 876147-IXTT16N20D2 | 238-IXTT16N20D2-ND | IXTT16N20D2 | IXTT16N20D2 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTT16N20D2 | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |