Zilog Single FETs, MOSFETs IXTT120N15P

Description
N-Channel 150V 120A (Tc) 600W (Tc) Surface Mount TO-268AA
Request a Quote Datasheet
Description
N-Channel 150V 120A (Tc) 600W (Tc) Surface Mount TO-268AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 238-IXTT120N15P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXTT120N15P-ND
Single FETs, MOSFETs 238-IXTT120N15P-ND
N-Channel 150V 120A (Tc) 600W (Tc) Surface Mount TO-268AA

N-Channel 150V 120A (Tc) 600W (Tc) Surface Mount TO-268AA

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTT120N15P - 1191295-IXTT120N15P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTT120N15P
1191295-IXTT120N15P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTT120N15P 1191295-IXTT120N15P
Manufacturer: IXYS Win Source Part Number: 1191295-IXTT120N15P Series: PolarHT Packaging: Tube Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-268-3, D3Pak (2 Leads + Tab), TO-268AA Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 120A (Tc) Family Name: IXTT120N15P Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-268 Channel Type Type: N Drain Source Voltage: 150V Vgs(th) (Maximum) @ Id: 5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 150nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 4900pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 600W (Tc) Rds On (Maximum) @ Id, Vgs: 16 mOhm @ 500mA, 10V Introduction Date: April 20, 2005 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 1191295-IXTT120N15P
Series: PolarHT
Packaging: Tube
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-268-3, D3Pak (2 Leads + Tab), TO-268AA
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 120A (Tc)
Family Name: IXTT120N15P
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-268
Channel Type Type: N
Drain Source Voltage: 150V
Vgs(th) (Maximum) @ Id: 5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 150nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 4900pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 600W (Tc)
Rds On (Maximum) @ Id, Vgs: 16 mOhm @ 500mA, 10V
Introduction Date: April 20, 2005
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - IXTT120N15P - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IXTT120N15P
Single FETs, MOSFETs IXTT120N15P
MOSFET N-CH 150V 120A TO268

MOSFET N-CH 150V 120A TO268

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTT120N15P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTT120N15P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTT120N15P
MOSFET N-CH 150V 120A TO268

MOSFET N-CH 150V 120A TO268

Supplier's Site
Sheung Wan, Hong Kong
MOSFET POLAR HT MOSFET 150V 120A

MOSFET POLAR HT MOSFET 150V 120A

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 238-IXTT120N15P-ND 1191295-IXTT120N15P IXTT120N15P IXTT120N15P IXTT120N15P
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTT120N15P Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel
Package Type TO-268-3, D3PAK (2 Leads + Tab), TO-268AA SOT3 TO-268-3, D³Pak (2 Leads + Tab), TO-268AA 150 nC @ 10 V
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1317T - 855026-2SA1317T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFR8405 - 1149851-AUIRFR8405 - Win Source Electronics
Specs
Package Type SOT3
View Details
6 suppliers
0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor - TGF3015-SM - Qorvo
Specs
Transistor Technology / Material 0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor
Package Type QFN
Power Gain 17 dB
View Details
3 suppliers