Zilog Single FETs, MOSFETs IXTT110N10L2

Description
N-Channel 100V 110A (Tc) 600W (Tc) Surface Mount TO-268AA
Request a Quote Datasheet
Description
N-Channel 100V 110A (Tc) 600W (Tc) Surface Mount TO-268AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTT110N10L2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTT110N10L2-ND
Single FETs, MOSFETs IXTT110N10L2-ND
N-Channel 100V 110A (Tc) 600W (Tc) Surface Mount TO-268AA

N-Channel 100V 110A (Tc) 600W (Tc) Surface Mount TO-268AA

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTT110N10L2 - 922253-IXTT110N10L2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTT110N10L2
922253-IXTT110N10L2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTT110N10L2 922253-IXTT110N10L2
Manufacturer: IXYS Win Source Part Number: 922253-IXTT110N10L2 Series: Linear L2™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 100 V 110A (Tc) 600W (Tc) Surface Mount TO-268AA Package: TO-268-3, D3Pak (2 Leads + Tab), TO-268AA Package: Tube Mounting: Surface Mount Family Name: IXTT110 Categories: Discrete Semiconductor Products Case / Package: TO-268AA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: IXYS
Win Source Part Number: 922253-IXTT110N10L2
Series: Linear L2™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 100 V 110A (Tc) 600W (Tc) Surface Mount TO-268AA
Package: TO-268-3, D3Pak (2 Leads + Tab), TO-268AA
Package: Tube
Mounting: Surface Mount
Family Name: IXTT110
Categories: Discrete Semiconductor Products
Case / Package: TO-268AA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET Linear Extended FBSOA Power MOSFET

MOSFET Linear Extended FBSOA Power MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - IXTT110N10L2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IXTT110N10L2
Single FETs, MOSFETs IXTT110N10L2
MOSFET N-CH 100V 110A TO268

MOSFET N-CH 100V 110A TO268

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTT110N10L2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTT110N10L2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTT110N10L2
MOSFET N-CH 100V 110A TO268

MOSFET N-CH 100V 110A TO268

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXTT110N10L2-ND 922253-IXTT110N10L2 IXTT110N10L2 IXTT110N10L2 IXTT110N10L2
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTT110N10L2 MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-268-3, D3PAK (2 Leads + Tab), TO-268AA SOT3; TO-268AA TO-268-3, D³Pak (2 Leads + Tab), TO-268AA TO-268-3, D3Pak (2 Leads + Tab), TO-268AA
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 2 GHz, 285 Watt, 36 V GaN RF Power Transistor - T1G2028536-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19 dB
View Details
2 suppliers
Single FETs, MOSFETs - AUIRFS3006-7P-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab)
Transistor Grade / Operating Range Automotive
View Details
7 suppliers