Zilog Single FETs, MOSFETs IXTT10P60

Description
P-Channel 600V 10A (Tc) 300W (Tc) Surface Mount TO-268AA
Request a Quote Datasheet
Description
P-Channel 600V 10A (Tc) 300W (Tc) Surface Mount TO-268AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 238-IXTT10P60-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXTT10P60-ND
Single FETs, MOSFETs 238-IXTT10P60-ND
P-Channel 600V 10A (Tc) 300W (Tc) Surface Mount TO-268AA

P-Channel 600V 10A (Tc) 300W (Tc) Surface Mount TO-268AA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTT10P60 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTT10P60
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTT10P60
MOSFET P-CH 600V 10A TO268

MOSFET P-CH 600V 10A TO268

Supplier's Site
Sheung Wan, Hong Kong
MOSFET -10 Amps -600V 1 Rds

MOSFET -10 Amps -600V 1 Rds

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 238-IXTT10P60-ND IXTT10P60 IXTT10P60
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor - QPD1009 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Package Type QFN
Power Gain 24 dB
View Details
4 suppliers
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details