Win Source Part Number: 1346778-IXTT10N100D2
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: Depletion
Package: Tube
Standard Package: 30
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
FET Feature: Depletion Mode
Drain to Source Voltage (Vdss): 1000 V
Power Dissipation (Max): 695W (Tc)
Mounting Type: Surface Mount
Package / Case: TO-268-3, D³Pak (2 Leads + Tab) , TO-268AA
Supplier Device Package: TO-268AA
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXTT10
Drive Voltage (Max Rds On, Min Rds On): 10V
California Prop 65: Warning Information
Current - Continuous Drain (Id) @ 25°C: 10A (Tc)
Rds On (Max) @ Id, Vgs: 1.5Ohm @ 5A, 10V
Gate Charge (Qg) (Max) @ Vgs: 200 nC @ 5 V
Input Capacitance (Ciss) (Max) @ Vds: 5320 pF @ 25 V
N-Channel 1000V 10A (Tc) 695W (Tc) Surface Mount TO-268AA
MOSFET N-CH 1000V 10A TO268
MOSFET D2 Depletion Mode Power MOSFETs
MOSFET N-CH 1000V 10A TO268
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1346778-IXTT10N100D2 | IXTT10N100D2-ND | IXTT10N100D2 | IXTT10N100D2 | IXTT10N100D2 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| MOSFET Operating Mode | Depletion | ||||
| PD | 695000 milliwatts | 695000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SOT3 | TO-268-3, D3PAK (2 Leads + Tab), TO-268AA | TO-268-3, D3Pak (2 Leads + Tab), TO-268AA | TO-268-3, D³Pak (2 Leads + Tab), TO-268AA |