Zilog Single FETs, MOSFETs IXTT10N100D

Description
N-Channel 1000V 10A (Tc) 400W (Tc) Surface Mount TO-268AA
Request a Quote Datasheet
Description
N-Channel 1000V 10A (Tc) 400W (Tc) Surface Mount TO-268AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 238-IXTT10N100D-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXTT10N100D-ND
Single FETs, MOSFETs 238-IXTT10N100D-ND
N-Channel 1000V 10A (Tc) 400W (Tc) Surface Mount TO-268AA

N-Channel 1000V 10A (Tc) 400W (Tc) Surface Mount TO-268AA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1346802-IXTT10N100D - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1346802-IXTT10N100D
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1346802-IXTT10N100D
Win Source Part Number: 1346802-IXTT10N100D Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: Depletion Package: Tube Standard Package: 30 Technology: MOSFET (Metal Oxide) FET Type: N-Channel FET Feature: Depletion Mode Drain to Source Voltage (Vdss): 1000 V Power Dissipation (Max): 400W (Tc) Mounting Type: Surface Mount Package / Case: TO-268-3, D³Pak (2 Leads + Tab) , TO-268AA Supplier Device Package: TO-268AA Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTT10 Drive Voltage (Max Rds On, Min Rds On): 10V California Prop 65: Warning Information Current - Continuous Drain (Id) @ 25°C: 10A (Tc) Rds On (Max) @ Id, Vgs: 1.4Ohm @ 10A, 10V Vgs(th) (Max) @ Id: 3.5V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 130 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2500 pF @ 25 V

Win Source Part Number: 1346802-IXTT10N100D
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: Depletion
Package: Tube
Standard Package: 30
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
FET Feature: Depletion Mode
Drain to Source Voltage (Vdss): 1000 V
Power Dissipation (Max): 400W (Tc)
Mounting Type: Surface Mount
Package / Case: TO-268-3, D³Pak (2 Leads + Tab) , TO-268AA
Supplier Device Package: TO-268AA
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXTT10
Drive Voltage (Max Rds On, Min Rds On): 10V
California Prop 65: Warning Information
Current - Continuous Drain (Id) @ 25°C: 10A (Tc)
Rds On (Max) @ Id, Vgs: 1.4Ohm @ 10A, 10V
Vgs(th) (Max) @ Id: 3.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 130 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2500 pF @ 25 V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTT10N100D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTT10N100D
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTT10N100D
MOSFET N-CH 1000V 10A TO268

MOSFET N-CH 1000V 10A TO268

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 10 Amps 1000V 1.4 Rds

MOSFET 10 Amps 1000V 1.4 Rds

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 238-IXTT10N100D-ND 1346802-IXTT10N100D IXTT10N100D IXTT10N100D
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Package Type TO-268-3, D3PAK (2 Leads + Tab), TO-268AA SOT3 TO-268-3, D3Pak (2 Leads + Tab), TO-268AA
MOSFET Operating Mode Depletion
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SC2612 - 906350-2SC2612 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - 448-AUIRFR6215TRLTR-ND - DigiKey
Specs
Polarity P-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
DC - 6 GHz, 30 Watt, 28 V GaN RF Power Transistor - T2G6003028-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 14 dB
View Details
4 suppliers