N-Channel 4500V 200mA (Tc) 113W (Tc) Surface Mount TO-268AA
Manufacturer: IXYS
Win Source Part Number: 846995-IXTT02N450HV
Features: 4500 V
Package: Tube
Family Name: IXTT02
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 47 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
MOSFET N-CH 4500V 200MA TO268
MOSFET N-CH 4500V 200MA TO268
MOSFET 4500V 200mA HV Power MOSFET
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 238-IXTT02N450HV-ND | 846995-IXTT02N450HV | IXTT02N450HV | IXTT02N450HV | IXTT02N450HV |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTT02N450HV | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel; N-Channel | |||
| Package Type | TO-268-3, D3PAK (2 Leads + Tab), TO-268AA | SOT3 | TO-268-3, D3Pak (2 Leads + Tab), TO-268AA | TO-268-3, D³Pak (2 Leads + Tab), TO-268AA | |
| Packing Method | Tube; Tube | ||||
| Transistor Technology / Material | MOSFET (Metal Oxide) |