Zilog Single FETs, MOSFETs IXTR90P10P

Description
P-Channel 100V 57A (Tc) 190W (Tc) Through Hole ISOPLUS247™
Request a Quote Datasheet
Description
P-Channel 100V 57A (Tc) 190W (Tc) Through Hole ISOPLUS247™
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTR90P10P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTR90P10P-ND
Single FETs, MOSFETs IXTR90P10P-ND
P-Channel 100V 57A (Tc) 190W (Tc) Through Hole ISOPLUS247™

P-Channel 100V 57A (Tc) 190W (Tc) Through Hole ISOPLUS247™

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1346766-IXTR90P10P - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1346766-IXTR90P10P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1346766-IXTR90P10P
Win Source Part Number: 1346766-IXTR90P10P Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: PolarP™ Package: Tube Standard Package: 30 Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 100 V Power Dissipation (Max): 190W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: ISOPLUS247™ Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTR90 Drive Voltage (Max Rds On, Min Rds On): 10V California Prop 65: Warning Information Current - Continuous Drain (Id) @ 25°C: 57A (Tc) Rds On (Max) @ Id, Vgs: 27mOhm @ 45A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 120 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 5800 pF @ 25 V

Win Source Part Number: 1346766-IXTR90P10P
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: PolarP™
Package: Tube
Standard Package: 30
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 100 V
Power Dissipation (Max): 190W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: ISOPLUS247™
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXTR90
Drive Voltage (Max Rds On, Min Rds On): 10V
California Prop 65: Warning Information
Current - Continuous Drain (Id) @ 25°C: 57A (Tc)
Rds On (Max) @ Id, Vgs: 27mOhm @ 45A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 120 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 5800 pF @ 25 V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTR90P10P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTR90P10P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTR90P10P
MOSFET P-CH 100V 57A ISOPLUS247

MOSFET P-CH 100V 57A ISOPLUS247

Supplier's Site
Sheung Wan, Hong Kong
MOSFET -57.0 Amps -100V 0.270 Rds

MOSFET -57.0 Amps -100V 0.270 Rds

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTR90P10P-ND 1346766-IXTR90P10P IXTR90P10P IXTR90P10P
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

1500 Watt, 65 Volt, 1.2 - 1.4 GHz, GaN RF Input-Matched Transistor - QPD1029L - Qorvo
Specs
Transistor Technology / Material 1500 Watt, 65 Volt, 1.2 - 1.4 GHz, GaN RF Input-Matched Transistor
Transistor Grade / Operating Range Military
Package Type NI-1230 (Eared)
View Details
2 suppliers
 - AUIRF1324S-7P - Rochester Electronics
Specs
Polarity N-Channel
Package Type D2PAK-7
Packing Method Tube; Tube
View Details
7 suppliers