IXYS Integrated Circuits Division Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTR68P20T

Description
MOSFET P-CH 200V 44A ISOPLUS247
Description
MOSFET P-CH 200V 44A ISOPLUS247

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTR68P20T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTR68P20T
MOSFET P-CH 200V 44A ISOPLUS247

MOSFET P-CH 200V 44A ISOPLUS247

Supplier's Site
Sheung Wan, Hong Kong
MOSFET DISCMSFT PCHAN-TRENCH GATE

MOSFET DISCMSFT PCHAN-TRENCH GATE

Buy Now

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTR68P20T IXTR68P20T
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type TO-247; TO-247-3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
DC - 4 GHz, 30 Watt GaN Power Transistor - TQP0104 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details