Zilog Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs IXTR48P20P

Description
Win Source Part Number: 1346714-IXTR48P20P Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: PolarP™ Package: Tube Standard Package: 30 Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 200 V Power Dissipation (Max): 190W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: ISOPLUS247™ Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTR48 Drive Voltage (Max Rds On, Min Rds On): 10V California Prop 65: Warning Information Current - Continuous Drain (Id) @ 25°C: 30A (Tc) Rds On (Max) @ Id, Vgs: 93mOhm @ 24A, 10V Vgs(th) (Max) @ Id: 4.5V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 103 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 5400 pF @ 25 V
Request a Quote Datasheet
Description
Win Source Part Number: 1346714-IXTR48P20P Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: PolarP™ Package: Tube Standard Package: 30 Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 200 V Power Dissipation (Max): 190W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: ISOPLUS247™ Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTR48 Drive Voltage (Max Rds On, Min Rds On): 10V California Prop 65: Warning Information Current - Continuous Drain (Id) @ 25°C: 30A (Tc) Rds On (Max) @ Id, Vgs: 93mOhm @ 24A, 10V Vgs(th) (Max) @ Id: 4.5V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 103 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 5400 pF @ 25 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1346714-IXTR48P20P - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1346714-IXTR48P20P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1346714-IXTR48P20P
Win Source Part Number: 1346714-IXTR48P20P Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: PolarP™ Package: Tube Standard Package: 30 Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 200 V Power Dissipation (Max): 190W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: ISOPLUS247™ Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTR48 Drive Voltage (Max Rds On, Min Rds On): 10V California Prop 65: Warning Information Current - Continuous Drain (Id) @ 25°C: 30A (Tc) Rds On (Max) @ Id, Vgs: 93mOhm @ 24A, 10V Vgs(th) (Max) @ Id: 4.5V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 103 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 5400 pF @ 25 V

Win Source Part Number: 1346714-IXTR48P20P
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: PolarP™
Package: Tube
Standard Package: 30
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 200 V
Power Dissipation (Max): 190W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: ISOPLUS247™
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXTR48
Drive Voltage (Max Rds On, Min Rds On): 10V
California Prop 65: Warning Information
Current - Continuous Drain (Id) @ 25°C: 30A (Tc)
Rds On (Max) @ Id, Vgs: 93mOhm @ 24A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 103 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 5400 pF @ 25 V

Buy Now Datasheet
Single FETs, MOSFETs - IXTR48P20P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTR48P20P-ND
Single FETs, MOSFETs IXTR48P20P-ND
P-Channel 200V 30A (Tc) 190W (Tc) Through Hole ISOPLUS247™

P-Channel 200V 30A (Tc) 190W (Tc) Through Hole ISOPLUS247™

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET -30.0 Amps -200V 0.093 Rds

MOSFET -30.0 Amps -200V 0.093 Rds

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTR48P20P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTR48P20P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTR48P20P
MOSFET P-CH 200V 30A ISOPLUS247

MOSFET P-CH 200V 30A ISOPLUS247

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1346714-IXTR48P20P IXTR48P20P-ND IXTR48P20P IXTR48P20P
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 2.7 GHz, 150 Watt, 65 Volt GaN RF Transistor - QPD1013 - Qorvo
Specs
Transistor Technology / Material DC - 2.7 GHz, 150 Watt, 65 Volt GaN RF Transistor
Transistor Grade / Operating Range Military
Package Type DFN
View Details
Single FETs, MOSFETs - IRAUIRFU8401-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-251-3 Short Leads, IPAK, TO-251AA
Transistor Grade / Operating Range Automotive
View Details
4 suppliers